ASUS K52F-EX749, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS K52F-EX749. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product colour: Brown. Weight: 2.62 kg