ASUS K50ID-SX162V, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB
ASUS K50ID-SX162V. Processor family: Intel® Core™2 Duo, Processor: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 320M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg