ASUS logo

ASUS K43SD-VX385V laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98603
Info modified on:
22 Jan 2025, 06:03:23
Short summary description ASUS K43SD-VX385V laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown:

ASUS K43SD-VX385V, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS K43SD-VX385V laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown:

ASUS K43SD-VX385V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.