ASUS VivoPC K31CD-K-0031A740GTT, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 10
ASUS VivoPC K31CD-K-0031A740GTT. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC