ASUS logo

ASUS VivoPC K20DA-0031A621UMT PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47440
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC K20DA-0031A621UMT PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower Silver:

ASUS VivoPC K20DA-0031A621UMT, 1.8 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC K20DA-0031A621UMT PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower Silver:

ASUS VivoPC K20DA-0031A621UMT. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor: A4-6210. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.