ASUS GX1008B V4, Fast Ethernet (10/100)
ASUS GX1008B V4. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Address table size: 1 entries. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3u, IEEE 802.3x