ASUS GX-D1241, Unmanaged, Full duplex, Rack mounting
ASUS GX-D1241. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting