ASUS logo

ASUS GT620-DCSL-2GD3 graphics card NVIDIA GeForce GT 620 2 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126555
Info modified on:
02 Sept 2024, 20:24:32
Short summary description ASUS GT620-DCSL-2GD3 graphics card NVIDIA GeForce GT 620 2 GB GDDR3:

ASUS GT620-DCSL-2GD3, GeForce GT 620, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT620-DCSL-2GD3 graphics card NVIDIA GeForce GT 620 2 GB GDDR3:

ASUS GT620-DCSL-2GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 620, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1820 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.