ASUS ROG GL12CX-DS77X, 3.6 GHz, Intel® Core™ i7, i7-9700K, 32 GB, 1 TB, Windows 10
ASUS ROG GL12CX-DS77X. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black