ASUS ROG G751JY-T7012P, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB
ASUS ROG G751JY-T7012P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4860HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product colour: Black