ASUS logo

ASUS ROG G750JM-T4103H laptop Intel® Core™ i7 i7-4710HQ Netbook 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16821
Info modified on:
25 Jan 2025, 22:51:17
Short summary description ASUS ROG G750JM-T4103H laptop Intel® Core™ i7 i7-4710HQ Netbook 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G750JM-T4103H, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS ROG G750JM-T4103H laptop Intel® Core™ i7 i7-4710HQ Netbook 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G750JM-T4103H. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.