ASUS logo

ASUS ROG G551VW-F2T32G laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2.05 TB SSD NVIDIA® GeForce® GTX 960M FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28686
Info modified on:
01 Feb 2025, 05:56:49
Short summary description ASUS ROG G551VW-F2T32G laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2.05 TB SSD NVIDIA® GeForce® GTX 960M FreeDOS Black:

ASUS ROG G551VW-F2T32G, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 2.05 TB

Long summary description ASUS ROG G551VW-F2T32G laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 2.05 TB SSD NVIDIA® GeForce® GTX 960M FreeDOS Black:

ASUS ROG G551VW-F2T32G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.05 TB, Storage media: SSD, Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.