ASUS G2Sv, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 4 GB, 320 GB, Windows Vista Ultimate
ASUS G2Sv. Processor family: Intel® Core™2 Duo, Processor: T8300, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: Windows Vista Ultimate. Weight: 4.4 kg