ASUS ROG G20CB-UK041T, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi, Windows 10
ASUS ROG G20CB-UK041T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC