ASUS logo

ASUS TUF Gaming FX505DT-HN450 laptop AMD Ryzen™ 5 3550H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76008
Info modified on:
22 Jan 2025, 05:45:51
Short summary description ASUS TUF Gaming FX505DT-HN450 laptop AMD Ryzen™ 5 3550H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS TUF Gaming FX505DT-HN450, AMD Ryzen™ 5, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS TUF Gaming FX505DT-HN450 laptop AMD Ryzen™ 5 3550H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS TUF Gaming FX505DT-HN450. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 3550H, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.