ASUS logo

ASUS F756UV-TY122T laptop Intel® Core™ i5 i5-7200U 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44789
Info modified on:
01 Feb 2025, 05:56:57
Short summary description ASUS F756UV-TY122T laptop Intel® Core™ i5 i5-7200U 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Brown:

ASUS F756UV-TY122T, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description ASUS F756UV-TY122T laptop Intel® Core™ i5 i5-7200U 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Brown:

ASUS F756UV-TY122T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.