ASUS F5RL-AP040P, FR, Intel Pentium Mobile, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
ASUS F5RL-AP040P, FR. Processor family: Intel Pentium Mobile, Processor: T2330, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Professional. Weight: 2.65 kg