ASUS logo

ASUS F551CA-SX085H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116671
Info modified on:
22 Jan 2025, 06:16:27
Short summary description ASUS F551CA-SX085H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS F551CA-SX085H, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS F551CA-SX085H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS F551CA-SX085H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.