ASUS F50SV-A2, Intel® Core™2 Duo, 2.4 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS F50SV-A2. Processor family: Intel® Core™2 Duo, Processor: P8600, Processor frequency: 2.4 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® GT 120M. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 2.85 kg