ASUS F2A55, AMD, Socket FM2, AMD Athlon, DDR3-SDRAM, 64 GB, DIMM
ASUS F2A55. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD Athlon. Supported memory types: DDR3-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111F