ASUS logo

ASUS GeForce GTX 260 GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17557
Info modified on:
24 Feb 2020, 09:39:32
Short summary description ASUS GeForce GTX 260 GDDR3:

ASUS GeForce GTX 260, GeForce GTX 260, GDDR3, 448 bit, 2300 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 260 GDDR3:

ASUS GeForce GTX 260. Graphics processor: GeForce GTX 260, Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.