ASUS logo

ASUS GeForce 8600GTS EN8600GTS/HTDP/256M GeForce 8600 GTS GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60175
Info modified on:
04 Apr 2019, 07:49:03
Short summary description ASUS GeForce 8600GTS EN8600GTS/HTDP/256M GeForce 8600 GTS GDDR3:

ASUS GeForce 8600GTS EN8600GTS/HTDP/256M, GeForce 8600 GTS, GDDR3, 128 bit, 1000 MHz, 3840 x 2400 pixels

Long summary description ASUS GeForce 8600GTS EN8600GTS/HTDP/256M GeForce 8600 GTS GDDR3:

ASUS GeForce 8600GTS EN8600GTS/HTDP/256M. Graphics processor: GeForce 8600 GTS. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.