ASUS logo

ASUS EN8400GS SILENT/HTP/256M GeForce 8400 GS GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90997
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8400GS SILENT/HTP/256M GeForce 8400 GS GDDR2:

ASUS EN8400GS SILENT/HTP/256M, GeForce 8400 GS, GDDR2, 64 bit, 667 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN8400GS SILENT/HTP/256M GeForce 8400 GS GDDR2:

ASUS EN8400GS SILENT/HTP/256M. Graphics processor: GeForce 8400 GS, Processor frequency: 500 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 667 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.