ASUS logo

ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition SFF Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61014
Info modified on:
19 Jul 2024, 20:11:33
Short summary description ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition SFF Black:

ASUS Eee PC EeeBox PC B202, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, 160 GB, Windows XP Home Edition

Long summary description ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition SFF Black:

ASUS Eee PC EeeBox PC B202. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 950. Wi-Fi. Operating system installed: Windows XP Home Edition. Power supply: 65 W. Form factor: SFF. Product type: PC. Weight: 1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.