ASUS logo

ASUS EeeBox PC EB1036-B0824 PC Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45418
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1036-B0824 PC Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS EeeBox PC EB1036-B0824, 2 GHz, Intel® Celeron®, J1900, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS EeeBox PC EB1036-B0824 PC Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS EeeBox PC EB1036-B0824. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8.1. Power supply: 40 W. Product type: PC. Weight: 690 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.