ASUS logo

ASUS EAX300SE-X TD (RoHS) 128MB GDDR

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88948
Info modified on:
04 Apr 2019, 08:48:51
Short summary description ASUS EAX300SE-X TD (RoHS) 128MB GDDR:

ASUS EAX300SE-X TD (RoHS) 128MB, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX300SE-X TD (RoHS) 128MB GDDR:

ASUS EAX300SE-X TD (RoHS) 128MB. Processor frequency: 325 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.