ASUS logo

ASUSPRO D320MT-PRO77D PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30194
Info modified on:
14 Mar 2024, 17:59:34
Short summary description ASUSPRO D320MT-PRO77D PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop Black:

ASUSPRO D320MT-PRO77D, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, FreeDOS

Long summary description ASUSPRO D320MT-PRO77D PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop Black:

ASUSPRO D320MT-PRO77D. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Form factor: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.