ASUS CDW CRW-5232A 52x32x52 BLACK QUIET, Black, 2 MB, 100000 h, 52x, 32x, 52x
ASUS CDW CRW-5232A 52x32x52 BLACK QUIET. Product colour: Black. Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 100000 h. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 100 ms