ASUS CM CM6330-BN021S, 3.1 GHz, Intel® Core™ i5, 6 GB, 2 TB, DVD Super Multi, Windows 8
ASUS CM CM6330-BN021S. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-3350P. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black