ASUS logo

ASUS A45VD-VX272D laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103690
Info modified on:
22 Jan 2025, 06:16:02
Short summary description ASUS A45VD-VX272D laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M FreeDOS White:

ASUS A45VD-VX272D, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS A45VD-VX272D laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M FreeDOS White:

ASUS A45VD-VX272D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.