ASUS logo

ASUS A456UR-WX016T laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40323
Info modified on:
23 Jan 2025, 18:56:35
Short summary description ASUS A456UR-WX016T laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

ASUS A456UR-WX016T, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A456UR-WX016T laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

ASUS A456UR-WX016T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.