ASUS A4310-B003C, 50.8 cm (20"), HD+, Intel® Celeron® G, 4 GB, 500 GB, Windows 7 Home Premium
ASUS A4310-B003C. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Celeron® G, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black