ASUS logo

ASUS Dual -RTX4060-O8G-EVO NVIDIA GeForce RTX 4060 8 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215127
Info modified on:
02 Sept 2024, 20:24:54
Short summary description ASUS Dual -RTX4060-O8G-EVO NVIDIA GeForce RTX 4060 8 GB GDDR6:

ASUS Dual -RTX4060-O8G-EVO, GeForce RTX 4060, 8 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS Dual -RTX4060-O8G-EVO NVIDIA GeForce RTX 4060 8 GB GDDR6:

ASUS Dual -RTX4060-O8G-EVO. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 4060. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.