ASUS logo

ASUS ROG Strix Fusion 300 Headset Wired Head-band Gaming Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272041
Info modified on:
14 Mar 2024, 19:30:46
Short summary description ASUS ROG Strix Fusion 300 Headset Wired Head-band Gaming Black:

ASUS ROG Strix Fusion 300, Wired, Gaming, 20 - 20000 Hz, 375 g, Headset, Black

Long summary description ASUS ROG Strix Fusion 300 Headset Wired Head-band Gaming Black:

ASUS ROG Strix Fusion 300. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 375 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.