ASUS logo

ASUS GX850 mouse Gaming Right-hand USB Type-A Laser 5000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134062
Info modified on:
13 May 2020, 20:26:24
Short summary description ASUS GX850 mouse Gaming Right-hand USB Type-A Laser 5000 DPI:

ASUS GX850, Right-hand, Laser, USB Type-A, 5000 DPI, Black, Grey, Silver

Long summary description ASUS GX850 mouse Gaming Right-hand USB Type-A Laser 5000 DPI:

ASUS GX850. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Control panel: 6, Scroll type: Wheel. Product colour: Black, Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.