ASUS P9D-C/4L, Intel, E3-1200, 6 GT/s, DDR3-SDRAM, 32 GB, Dual-channel
ASUS P9D-C/4L. Processor manufacturer: Intel, Intel Xeon series: E3-1200, System bus data transfer rate: 6 GT/s. Supported memory types: DDR3-SDRAM, Memory, maximum: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 32 MB. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1, 2