ASUS logo

ASUS Mimic CX200 Internet Camera webcam 640 x 480 pixels Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86719
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS Mimic CX200 Internet Camera webcam 640 x 480 pixels Silver:

ASUS Mimic CX200 Internet Camera, 640 x 480 pixels, Silver, CMOS, 10 - 90%, 0 - 60 °C, ActiveX Sun Java

Long summary description ASUS Mimic CX200 Internet Camera webcam 640 x 480 pixels Silver:

ASUS Mimic CX200 Internet Camera. Maximum video resolution: 640 x 480 pixels. Product colour: Silver, Sensor type: CMOS. Hardware prerequisites: ActiveX Sun Java. Display: LCD, Compliance industry standards: IEE802.3 10BASE-T, IEE802.3u 100BASE-TX, IEE802.3af, Supported network protocols: HTTP, TCP/IP, UDP, SMTP, PPPoE, DDNS, DNS Client, SNTP, BOOTP, DHCP, FTP, SNMP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.