ASUS EeeBox PC EB1037-B0700, 2 GHz, Intel® Celeron®, J1900, 2 GB, DDR3-SDRAM, 500 GB
ASUS EeeBox PC EB1037-B0700. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor: J1900. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 820M. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 690 g. Product colour: Black