ASUS logo

ASUS BM BM6630-ITVA14A Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24468
Info modified on:
23 Jul 2024, 20:41:25
Short summary description ASUS BM BM6630-ITVA14A Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB Tower PC Black:

ASUS BM BM6630-ITVA14A, 3 GHz, Intel® Core™ i5, i5-2320, 4 GB, 500 GB, DVD-RW

Long summary description ASUS BM BM6630-ITVA14A Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB Tower PC Black:

ASUS BM BM6630-ITVA14A. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Power supply: 350 W. Form factor: Tower. Product type: PC. Weight: 13.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.