ASUS EeeTop PC ET2011AUKB-W001E, 50.8 cm (20"), HD+, AMD E, 2 GB, 500 GB, Windows 7 Home Premium
ASUS EeeTop PC ET2011AUKB-W001E. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6310. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: White