ASUS ET ET2400EG-B141E, 59.9 cm (23.6"), HD+, Intel® Pentium®, 4 GB, 1 TB, Windows 7 Home Premium
ASUS ET ET2400EG-B141E. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black