ASUS logo

ASUS Nova Lite PX20 Intel® Celeron® 1 GB DDR-SDRAM 120 GB Windows XP Home Edition PC Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120696
Info modified on:
19 Mar 2021, 15:59:20
Short summary description ASUS Nova Lite PX20 Intel® Celeron® 1 GB DDR-SDRAM 120 GB Windows XP Home Edition PC Black:

ASUS Nova Lite PX20, 2.2 GHz, Intel® Celeron®, 1 GB, 120 GB, DVD±RW, Windows XP Home Edition

Long summary description ASUS Nova Lite PX20 Intel® Celeron® 1 GB DDR-SDRAM 120 GB Windows XP Home Edition PC Black:

ASUS Nova Lite PX20. Processor frequency: 2.2 GHz, Processor family: Intel® Celeron®. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Memory clock speed: 400 MHz. Total storage capacity: 120 GB, Optical drive: DVD±RW. Operating system installed: Windows XP Home Edition. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.