ASUS logo

ASUS CG8270-US002S Intel® Core™ i7 i7-3770 32 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45771
Info modified on:
23 Jul 2024, 20:41:18
Short summary description ASUS CG8270-US002S Intel® Core™ i7 i7-3770 32 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black:

ASUS CG8270-US002S, 3.4 GHz, Intel® Core™ i7, 32 GB, 3 TB, Blu-Ray DVD Combo, Windows 8

Long summary description ASUS CG8270-US002S Intel® Core™ i7 i7-3770 32 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black:

ASUS CG8270-US002S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3 TB, Storage media: HDD, Optical drive: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.