ASUS logo

ASUS Essentio CM6431-DE007O Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7350 Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125013
Info modified on:
23 Jul 2024, 20:41:16
Short summary description ASUS Essentio CM6431-DE007O Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7350 Windows 7 Home Premium PC Black:

ASUS Essentio CM6431-DE007O, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS Essentio CM6431-DE007O Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7350 Windows 7 Home Premium PC Black:

ASUS Essentio CM6431-DE007O. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7350. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.