ASUS logo

ASUS CP CP6230-SP008S Intel® Core™ i3 i3-3220T 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25881
Info modified on:
07 Oct 2024, 17:38:09
Short summary description ASUS CP CP6230-SP008S Intel® Core™ i3 i3-3220T 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Tower PC Black:

ASUS CP CP6230-SP008S, 2.8 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description ASUS CP CP6230-SP008S Intel® Core™ i3 i3-3220T 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Tower PC Black:

ASUS CP CP6230-SP008S. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i3, Processor: i3-3220T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.