ASUS logo

ASUS ROG G11CD-K-NL013T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 10 Home Tower PC Grey, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44044
Info modified on:
14 Mar 2024, 19:46:06
Short summary description ASUS ROG G11CD-K-NL013T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 10 Home Tower PC Grey, Red:

ASUS ROG G11CD-K-NL013T, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G11CD-K-NL013T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 10 Home Tower PC Grey, Red:

ASUS ROG G11CD-K-NL013T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon R7 340. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.