ASUS P1-P5945G, Midi-Tower, Intel 945G Express, LGA 775 (Socket T), 200 W
ASUS P1-P5945G. Form factor: Midi-Tower. Chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Memory, maximum: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W