ASUS logo

ASUS Eee PC 1015BX-BLK046S AMD C C-50 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18731
Info modified on:
02 Feb 2025, 23:06:59
Short summary description ASUS Eee PC 1015BX-BLK046S AMD C C-50 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS Eee PC 1015BX-BLK046S, AMD C, 1 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC 1015BX-BLK046S AMD C C-50 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS Eee PC 1015BX-BLK046S. Product type: Netbook. Processor family: AMD C, Processor: C-50, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.17 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.