ASUS logo

ASUS Eee PC 1005P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23306
Info modified on:
24 Jan 2025, 20:58:38
Short summary description ASUS Eee PC 1005P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:

ASUS Eee PC 1005P, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description ASUS Eee PC 1005P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:

ASUS Eee PC 1005P. Product type: Netbook. Processor family: Intel Atom®, Processor: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.