ASUS logo

ASUS Eee PC 904HD Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37720
Info modified on:
24 Jan 2025, 20:28:28
Short summary description ASUS Eee PC 904HD Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

ASUS Eee PC 904HD, Intel® Celeron® M, 0.9 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 904HD Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

ASUS Eee PC 904HD. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.